SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.4 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
1290 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2640 LB FOR END FIXITY FACTOR 0.65, 2180 LB FOR END FIXITY FACTOR 0.8
P1000 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.4 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
1290 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2640 LB FOR END FIXITY FACTOR 0.65, 2180 LB FOR END FIXITY FACTOR 0.8
P1000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.4 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
1290 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2640 LB FOR END FIXITY FACTOR 0.65, 2180 LB FOR END FIXITY FACTOR 0.8
P1000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.4 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
1290 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2640 LB FOR END FIXITY FACTOR 0.65, 2180 LB FOR END FIXITY FACTOR 0.8