SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
190 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
190 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
190 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 MODEL