Atkore InternationalChannel/Strut U FittingA5047 GR
Description
U SUPPORT TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
4 1/2 INCH L X 1 1/4 INCH W SIZE
PERMA-GREEN[R] III FINISH
A5000 USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER CARTON WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE SIZE
2 1/2 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
2 1/2 INCH H SADDLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
4 1/2 INCH L X 1 1/4 INCH W SIZE
PERMA-GREEN[R] III FINISH
A5000 USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER CARTON WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE SIZE
2 1/2 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
2 1/2 INCH H SADDLE SIZE
UNISTRUT[T] BRAND
U SUPPORT TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
4 1/2 INCH L X 1 1/4 INCH W SIZE
PERMA-GREEN[R] III FINISH
A5000 USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER CARTON WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE SIZE
2 1/2 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
2 1/2 INCH H SADDLE SIZE
UNISTRUT[T] BRAND