Atkore InternationalChannel/Strut Z FittingA4120 EG
Description
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
A4000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
5/8 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
A4000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
5/8 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
A4000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
7 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
5/8 INCH CHANNEL DEPTH
0.04 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND