Atkore InternationalChannel Nut - Non MetricA4008 EG
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A3300, A4000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE, 400 LB FOR 19 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE, 300 LB FOR 19 GAUGE CHANNEL
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A3300, A4000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE, 400 LB FOR 19 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE, 300 LB FOR 19 GAUGE CHANNEL
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A3300, A4000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE, 400 LB FOR 19 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE, 300 LB FOR 19 GAUGE CHANNEL
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
UNC THREAD SERIES
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A3300, A4000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE, 400 LB FOR 19 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE, 300 LB FOR 19 GAUGE CHANNEL