BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
16 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.9 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A4001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
16 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.9 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A4001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
16 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.9 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A4001 MODEL