SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.45 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A4000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.45 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A4000 MODEL
SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
5/8 INCH
SOLID CONFIGURATION
0.04 INCH THICKNESS
COLD FORMED PROCESS
0.45 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A4000 MODEL