BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
1 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A3301 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
1 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A3301 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
16 FT
1 1/4 INCH
1 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A3301 MODEL