METAL FRAMING, BACK TO BACK COMBINATION TYPE
ASTM A653 33 LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
1-1/4 INCH
1-1/2 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
.075 THICKNESS - DECIMAL
2 CHANNEL(S)
0.46 SQ INCH CROSS SECTION AREA
UNISTRUT[T] BRAND
THICKNESS - DECIMAL - UOM IN
A3301 MODEL
Atkore International
Done
Datasheet
Description
METAL FRAMING, BACK TO BACK COMBINATION TYPE
ASTM A653 33 LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
1-1/4 INCH
1-1/2 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
.075 THICKNESS - DECIMAL
2 CHANNEL(S)
0.46 SQ INCH CROSS SECTION AREA
UNISTRUT[T] BRAND
THICKNESS - DECIMAL - UOM IN
A3301 MODEL
METAL FRAMING, BACK TO BACK COMBINATION TYPE
ASTM A653 33 LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
16 FT
1-1/4 INCH
1-1/2 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.56 LB/FT WEIGHT
.075 THICKNESS - DECIMAL
2 CHANNEL(S)
0.46 SQ INCH CROSS SECTION AREA
UNISTRUT[T] BRAND
THICKNESS - DECIMAL - UOM IN
A3301 MODEL