SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
1 1/4 INCH
3/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
0.78 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A3300 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
1 1/4 INCH
3/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
0.78 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A3300 MODEL
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
16 FT
1 1/4 INCH
3/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
0.78 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A3300 MODEL