Atkore InternationalChannel/Strut BracketA2494L GR
Description
LEFT HAND BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
12 INCH
3 1/2 INCH
A1000/A4000 CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
14 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
94 LB PER 100 PIECES WEIGHT
200 LB LOAD RATING
1 1/4 INCH CHANNEL DEPTH
0.04 INCH, 0.075 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
8 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
LEFT HAND BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
12 INCH
3 1/2 INCH
A1000/A4000 CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
14 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
94 LB PER 100 PIECES WEIGHT
200 LB LOAD RATING
1 1/4 INCH CHANNEL DEPTH
0.04 INCH, 0.075 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
8 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
LEFT HAND BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
12 INCH
3 1/2 INCH
A1000/A4000 CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
14 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
94 LB PER 100 PIECES WEIGHT
200 LB LOAD RATING
1 1/4 INCH CHANNEL DEPTH
0.04 INCH, 0.075 INCH CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
8 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
LEFT HAND BRACKET TYPE
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL