Atkore InternationalChannel/Strut Angular FittingA2125 GR
Description
OPEN ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 7/16 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
52 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
OPEN ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 7/16 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
52 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
OPEN ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 1/4 INCH X 1 7/16 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
52 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND