Atkore InternationalChannel/Strut Angular FittingA2111 GR
Description
CLOSED ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 3/4 INCH X 2 1/4 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
37 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
CLOSED ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 3/4 INCH X 2 1/4 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
37 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
CLOSED ANGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 3/4 INCH X 2 1/4 INCH SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER CARTON WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
37 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND