Atkore InternationalChannel/Strut 90 Deg Angle PlateA1325 GR
Description
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
2-3/4 INCH L X 1-1/4 INCH W X 3-9/32 INCH H SIZE
PERMA GREEN FINISH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM A653
HOLE SIZE 13/32 INCH
A1325 MODEL
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
2-3/4 INCH L X 1-1/4 INCH W X 3-9/32 INCH H SIZE
PERMA GREEN FINISH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM A653
HOLE SIZE 13/32 INCH
A1325 MODEL
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
2-3/4 INCH L X 1-1/4 INCH W X 3-9/32 INCH H SIZE
PERMA GREEN FINISH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM A653
HOLE SIZE 13/32 INCH
A1325 MODEL
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
2-3/4 INCH L X 1-1/4 INCH W X 3-9/32 INCH H SIZE
PERMA GREEN FINISH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END