SQUARE TYPE
LOW CARBON STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 1/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
1 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END
Atkore International
Done
Datasheet
Description
SQUARE TYPE
LOW CARBON STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 1/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
1 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END
SQUARE TYPE
LOW CARBON STRIP STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 1/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
8 LB PER 100 PIECES WEIGHT
1 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END