Atkore InternationalChannel/Strut 90 Deg Angle PlateA1037 GR
Description
RIGHT SIDE L TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH L X 1 19/32 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
30 LB PER 100 PIECES WEIGHT
3 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
RIGHT SIDE L TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH L X 1 19/32 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
30 LB PER 100 PIECES WEIGHT
3 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
RIGHT SIDE L TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH L X 1 19/32 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
30 LB PER 100 PIECES WEIGHT
3 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND