Atkore InternationalChannel Nut - Non MetricA1006-1420EG
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN