COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001C MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001C MODEL
COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001C MODEL