SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.04 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A1000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.04 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A1000 MODEL
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1 1/4 INCH
1 1/4 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
1.04 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
A1000 MODEL