SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-1/4 INCH
1-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
104 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.305 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
A1000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-1/4 INCH
1-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
104 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.305 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
A1000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-1/4 INCH
1-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
104 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.305 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
A1000 MODEL