Atkore International Channel Conduit/Cable Clamp 018M020 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.31 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 8.1 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.31 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 8.1 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 018M020 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
018M020 ZD
Channel Conduit/Cable Clamp 018M020 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.31 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 8.1 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.31 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 3/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CLAMP, CUSHION
  • WEIGHT 8.1 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 018M020 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 4 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Channel Conduit/Cable Clamp - PS 027N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Angulating Spring Support Type 20 - 20 99 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details