AAEON Electronics, Inc. HSB-965P

Description
PCI Half-Size SBC With Intel Core 2 Duo Processor Main Feature Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation
Description
PCI Half-Size SBC With Intel Core 2 Duo Processor Main Feature Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation

Suppliers

Company
Product
Description
Supplier Links
 - HSB-965P - AAEON Electronics, Inc.
Orange, CA, United States
PCI Half-Size SBC With Intel Core 2 Duo Processor Main Feature Intel Core 2 Duo Processor, FSB 533/667/800 MHz Intel GME965 + ICH8M SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1 Power Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation

PCI Half-Size SBC With Intel Core 2 Duo Processor
Main Feature

  • Intel Core 2 Duo Processor, FSB 533/667/800 MHz
  • Intel GME965 + ICH8M
  • SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB
  • Gigabit Ethernet x 2 or x 1 (Optional)
  • Integrated Intel Enhance Graphics Core, VGA Support
  • HD Codec Audio Daughter Board Optional
  • SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1
  • USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O
  • PCI Expansion
  • ATX 2.1 Power

Application

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-965P
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PCI
Chipset Intel Chipset
Features Keyboard Support; Mouse Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC - MIO-3360N-S1A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 1100 MHz
Cache Memory 2000 KB
View Details
2 suppliers