AAEON Electronics, Inc. HSB-910I

Description
Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor Main Feature Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power
Description
Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor Main Feature Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power

Suppliers

Company
Product
Description
Supplier Links
 - HSB-910I - AAEON Electronics, Inc.
Orange, CA, United States
Application Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor Main Feature Intel Celeron M 600 MHz BGA Type Processor Intel 910GMLE + Intel ICH6M DDR2 400 SODIMM x 2, Up to 2 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support AC97 Codec Audio Daughter Board Optional Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O ISA Expansion +5V, +12V Operation, AT Power

Application

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor
Main Feature

  • Intel Celeron M 600 MHz BGA Type Processor
  • Intel 910GMLE + Intel ICH6M
  • DDR2 400 SODIMM x 2, Up to 2 GB
  • Gigabit Ethernet x 2 or x 1 (Optional)
  • Integrated Intel Enhance Graphics Core, VGA Support
  • AC97 Codec Audio Daughter Board Optional
  • Ultra ATA100 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
  • USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O
  • ISA Expansion
  • +5V, +12V Operation, AT Power
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-910I
Processor / CPU Intel Celeron
Computer Bus ISA/EISA
Chipset Intel Chipset
Features Keyboard Support; Mouse Support; RJ-45 Connectors
Ports Serial Interface; Parallel Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-817I-00A1-ND - DigiKey
Specs
CPU Speed 1500 MHz
Features Watchdog Timer
Main Memory 0 to 2000000 MB
View Details