ISA Half-Size SBC With Intel® Atom™ D525 Processor Main Feature
Intel® Atom™ D525 Processor, FSB 800 MHz
Intel® Atom™ D525 + ICH8M
204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB
Gigabit Ethernet x 2
Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0.
Optional HD Codec Audio Daughter Board
SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1
USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1
ISA Expansion
+5V, +12V Operation, AT Power
Application
Industrial Automation
Factory Automation
Trasportation
Banking Machine
ITS
HMI
ISA Half-Size SBC With Intel® Atom™ D525 Processor
Main Feature
|
- Intel® Atom™ D525 Processor, FSB 800 MHz
- Intel® Atom™ D525 + ICH8M
- 204-pin DDR3 800MHz SODIMM Memory x 2, Up To 4GB
- Gigabit Ethernet x 2
- Intel® Atom™ D525 Integrated VGA, Shared Memory Up To 324MB With DVMT4.0.
- Optional HD Codec Audio Daughter Board
- SATA 3.0Gb/s x 3, CompactFlash™ Type 2, ATA100 x 1
- USB2.0 x 5, RS-232/422/485 x 1, RS-232 x 1
- ISA Expansion
- +5V, +12V Operation, AT Power
|
Application
|
- Industrial Automation
- Factory Automation
- Trasportation
- Banking Machine
- ITS
- HMI
|