EPIC Board with Onboard Intel® Atom™ N270 Processor Application
Industrial Control Box
Industrial Automation
Transportation
Test & Measurement
Security
Defense & Government
Main Feature
Onboard Intel® Atom™ N270 Processor
Intel® 945GSE + ICH7M
DDR2 400/533 Memory, Max. 2 GB
Gigabit Ethernet x 2
CRT, DVI or 24-bit Dual-channel LVDS LCD
AC97 2.3 Codec Audio
USB2.0 x 6, COM x 4, 8-bit Digital I/O
EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1
PCI/104-Express Expansion Connectors
Wide DC Voltage Input: 12V ~ 19V
Touch Screen Controller (Optional)
Operating Temperature: -20oC ~ 70oC
EPIC Board with Onboard Intel® Atom™ N270 Processor
Application
|
- Industrial Control Box
- Industrial Automation
- Transportation
- Test & Measurement
- Security
- Defense & Government
|
Main Feature
|
- Onboard Intel® Atom™ N270 Processor
- Intel® 945GSE + ICH7M
- DDR2 400/533 Memory, Max. 2 GB
- Gigabit Ethernet x 2
- CRT, DVI or 24-bit Dual-channel LVDS LCD
- AC97 2.3 Codec Audio
- USB2.0 x 6, COM x 4, 8-bit Digital I/O
- EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1
- PCI/104-Express Expansion Connectors
- Wide DC Voltage Input: 12V ~ 19V
- Touch Screen Controller (Optional)
- Operating Temperature: -20oC ~ 70oC
|