External switching power supply
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPU60-107 |
| Product Name | External Power Supply |
| Type | AC / DC Adapter |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 10.0 to 18.0 volts |