AstroNova Product Identification High-Quality Barcode Label Printing Pronto! 486

Description
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the Pronto! 486 to make small-size identification labels, rating plate labels, and PC board labels. Others print single-color primary display labels for their products, making labels with logos and illustrations that help promote their brands on the retail shelf. The Pronto! 486 can print variable information labels with logos, graphics, barcodes, nutrition facts panels, date codes, weight, size, price, part number, and other serializing or databased variable information. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.
Description
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the Pronto! 486 to make small-size identification labels, rating plate labels, and PC board labels. Others print single-color primary display labels for their products, making labels with logos and illustrations that help promote their brands on the retail shelf. The Pronto! 486 can print variable information labels with logos, graphics, barcodes, nutrition facts panels, date codes, weight, size, price, part number, and other serializing or databased variable information. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Suppliers

Company
Product
Description
Supplier Links
High-Quality Barcode Label Printing - Pronto! 486 - AstroNova Product Identification
West Warwick, RI, United States
High-Quality Barcode Label Printing
Pronto! 486
High-Quality Barcode Label Printing Pronto! 486
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the Pronto! 486 to make small-size identification labels, rating plate labels, and PC board labels. Others print single-color primary display labels for their products, making labels with logos and illustrations that help promote their brands on the retail shelf. The Pronto! 486 can print variable information labels with logos, graphics, barcodes, nutrition facts panels, date codes, weight, size, price, part number, and other serializing or databased variable information. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Print Labels with Graphics Using Your Barcode Printer:

This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the Pronto! 486 to make small-size identification labels, rating plate labels, and PC board labels. Others print single-color primary display labels for their products, making labels with logos and illustrations that help promote their brands on the retail shelf. The Pronto! 486 can print variable information labels with logos, graphics, barcodes, nutrition facts panels, date codes, weight, size, price, part number, and other serializing or databased variable information.

Barcode Printer with Built-in Ethernet and Web Server:

A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet.

Lifetime Warranty:

We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Supplier's Site

Technical Specifications

  AstroNova Product Identification
Product Category Label Printers
Product Number Pronto! 486
Product Name High-Quality Barcode Label Printing
Technology Direct Thermal; Thermal Transfer; Spot
Bar / Matrix Code Symbologies Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
Mounting Options Stand-alone
Features RoHS; WEEE; Memory / Storage; Programmable; Cutter; Application Software Included (optional feature)
Printing Rate 25.4 to 100 mm/sec (60 to 236 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details