AstroNova Product Identification Fast Barcode Label Printing Pronto! 482

Description
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat.” Then, load this roll into the Pronto! 482 barcode printer, add a roll of thermal transfer ribbon in the color of your choice, and use the Pronto! to print variable information such as product description, flavor, weight, size, nutrition facts, ingredients, and barcode onto the open space of the pre-printed label. The result is a beautiful, “custom-printed” label that costs little. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Barcode Printer for Factory or Office: The Pronto! 482 is a quiet addition to any office. Its die-cast aluminum build also makes it rugged enough for industrial settings where operators at workbenches print work-in-process labels or packing labels on-demand, or in a hectic shipping department, where shipping labels are printed on-demand from a warehouse management system. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.
Description
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat.” Then, load this roll into the Pronto! 482 barcode printer, add a roll of thermal transfer ribbon in the color of your choice, and use the Pronto! to print variable information such as product description, flavor, weight, size, nutrition facts, ingredients, and barcode onto the open space of the pre-printed label. The result is a beautiful, “custom-printed” label that costs little. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Barcode Printer for Factory or Office: The Pronto! 482 is a quiet addition to any office. Its die-cast aluminum build also makes it rugged enough for industrial settings where operators at workbenches print work-in-process labels or packing labels on-demand, or in a hectic shipping department, where shipping labels are printed on-demand from a warehouse management system. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Suppliers

Company
Product
Description
Supplier Links
Fast Barcode Label Printing - Pronto! 482 - AstroNova Product Identification
West Warwick, RI, United States
Fast Barcode Label Printing
Pronto! 482
Fast Barcode Label Printing Pronto! 482
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat.” Then, load this roll into the Pronto! 482 barcode printer, add a roll of thermal transfer ribbon in the color of your choice, and use the Pronto! to print variable information such as product description, flavor, weight, size, nutrition facts, ingredients, and barcode onto the open space of the pre-printed label. The result is a beautiful, “custom-printed” label that costs little. Barcode Printer with Built-in Ethernet and Web Server: A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet. Barcode Printer for Factory or Office: The Pronto! 482 is a quiet addition to any office. Its die-cast aluminum build also makes it rugged enough for industrial settings where operators at workbenches print work-in-process labels or packing labels on-demand, or in a hectic shipping department, where shipping labels are printed on-demand from a warehouse management system. Lifetime Warranty: We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Print Over Pre-Printed Labels:

The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat.” Then, load this roll into the Pronto! 482 barcode printer, add a roll of thermal transfer ribbon in the color of your choice, and use the Pronto! to print variable information such as product description, flavor, weight, size, nutrition facts, ingredients, and barcode onto the open space of the pre-printed label. The result is a beautiful, “custom-printed” label that costs little.

Barcode Printer with Built-in Ethernet and Web Server:

A built-in Ethernet server and a built-in web server is standard with every Pronto! barcode printer, allowing you to print over a network as well as monitor the status of your barcode printer remotely via the Internet.

Barcode Printer for Factory or Office:

The Pronto! 482 is a quiet addition to any office. Its die-cast aluminum build also makes it rugged enough for industrial settings where operators at workbenches print work-in-process labels or packing labels on-demand, or in a hectic shipping department, where shipping labels are printed on-demand from a warehouse management system.

Lifetime Warranty:

We extend our industry-leading Pronto! Limited Lifetime Warranty & QuickSwap™ Loan, Repair, and Replacement Service to every Pronto! owner. QuickLabel will stay by your side to respond to the questions or problems that may arise as you use your barcode printer to produce the labels your business needs to identify, package, ship, and sell your products.

Supplier's Site

Technical Specifications

  AstroNova Product Identification
Product Category Label Printers
Product Number Pronto! 482
Product Name Fast Barcode Label Printing
Technology Direct Thermal; Thermal Transfer; Spot
Bar / Matrix Code Symbologies Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
Mounting Options Stand-alone
Features RoHS; WEEE; Memory / Storage; Programmable; Cutter; Application Software Included (optional feature)
Printing Rate 51 to 254 mm/sec (120 to 600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details