AstroNova Product Identification GHS Label Printing and 2-Color Product Labels Plexo! 653

Description
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you’re familiar with printing labels from a barcode printer, you’ll find it comfortable and easy to print two color labels with a Plexo! color label printer. Two Color Label Printer Models: The Plexo! 453 is a two color label printer that makes labels up to 4 inches wide and 79 inches long. The 4 inch wide model is used to print a wide variety of labels and tags, including GHS chemical labels, asset tracking labels, food labels, and other product labels. The Plexo! 653 is a two color label printer that makes labels up to 6 inches wide and 59 inches long. The 6 inch wide model is popular among chemical producers who require a 6 inch wide label for use in drum labeling and barrel labeling, and especially for printing large GHS labels. GHS Label Printing in Two Colors: When the EC declared December 2010 as the date by which all chemical manufacturers must comply with GHS labeling regulations, it did not describe a way to put its regulations into effect. How can chemical processors who have dozens or hundreds of different products suddenly begin to make GHS chemical labels in two colors, with a unique black and red pictogram symbol, signal word, hazard statement, and precautionary statement for each chemical? The costs of printing these labels and storing them in inventory could be astronomical, and could easily result in labeling errors when operators retrieve stock to apply labels to each product. That’s why QuickLabel offers the Plexo Family, capable of printing GHS labels in two colors. The Plexo! printers allow you to print any label content on-the-fly, including barcodes and unique, variable information. QuickLabel also offers the Vivo! Touch for printing GHS labels in 4 colors through CMYK process color label printing. Low Cost per Label with Ribbon Saver: The Plexo! printers use standard thermal transfer labels and thermal transfer ribbons, allowing you to select the most cost-effective media for your label printing project. The Plexo! printers also have a hardware advantage: a built in ribbon saving mechanism. When you print labels in two colors, you may find that one color is used in a small area, as is the case with GHS labels, where the red portion of the GHS pictogram is in a small spot on the label. In that situation, your Plexo! will conserve the use of thermal transfer ribbon, saving you money.
Description
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you’re familiar with printing labels from a barcode printer, you’ll find it comfortable and easy to print two color labels with a Plexo! color label printer. Two Color Label Printer Models: The Plexo! 453 is a two color label printer that makes labels up to 4 inches wide and 79 inches long. The 4 inch wide model is used to print a wide variety of labels and tags, including GHS chemical labels, asset tracking labels, food labels, and other product labels. The Plexo! 653 is a two color label printer that makes labels up to 6 inches wide and 59 inches long. The 6 inch wide model is popular among chemical producers who require a 6 inch wide label for use in drum labeling and barrel labeling, and especially for printing large GHS labels. GHS Label Printing in Two Colors: When the EC declared December 2010 as the date by which all chemical manufacturers must comply with GHS labeling regulations, it did not describe a way to put its regulations into effect. How can chemical processors who have dozens or hundreds of different products suddenly begin to make GHS chemical labels in two colors, with a unique black and red pictogram symbol, signal word, hazard statement, and precautionary statement for each chemical? The costs of printing these labels and storing them in inventory could be astronomical, and could easily result in labeling errors when operators retrieve stock to apply labels to each product. That’s why QuickLabel offers the Plexo Family, capable of printing GHS labels in two colors. The Plexo! printers allow you to print any label content on-the-fly, including barcodes and unique, variable information. QuickLabel also offers the Vivo! Touch for printing GHS labels in 4 colors through CMYK process color label printing. Low Cost per Label with Ribbon Saver: The Plexo! printers use standard thermal transfer labels and thermal transfer ribbons, allowing you to select the most cost-effective media for your label printing project. The Plexo! printers also have a hardware advantage: a built in ribbon saving mechanism. When you print labels in two colors, you may find that one color is used in a small area, as is the case with GHS labels, where the red portion of the GHS pictogram is in a small spot on the label. In that situation, your Plexo! will conserve the use of thermal transfer ribbon, saving you money.

Suppliers

Company
Product
Description
Supplier Links
GHS Label Printing and 2-Color Product Labels - Plexo! 653 - AstroNova Product Identification
West Warwick, RI, United States
GHS Label Printing and 2-Color Product Labels
Plexo! 653
GHS Label Printing and 2-Color Product Labels Plexo! 653
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you’re familiar with printing labels from a barcode printer, you’ll find it comfortable and easy to print two color labels with a Plexo! color label printer. Two Color Label Printer Models: The Plexo! 453 is a two color label printer that makes labels up to 4 inches wide and 79 inches long. The 4 inch wide model is used to print a wide variety of labels and tags, including GHS chemical labels, asset tracking labels, food labels, and other product labels. The Plexo! 653 is a two color label printer that makes labels up to 6 inches wide and 59 inches long. The 6 inch wide model is popular among chemical producers who require a 6 inch wide label for use in drum labeling and barrel labeling, and especially for printing large GHS labels. GHS Label Printing in Two Colors: When the EC declared December 2010 as the date by which all chemical manufacturers must comply with GHS labeling regulations, it did not describe a way to put its regulations into effect. How can chemical processors who have dozens or hundreds of different products suddenly begin to make GHS chemical labels in two colors, with a unique black and red pictogram symbol, signal word, hazard statement, and precautionary statement for each chemical? The costs of printing these labels and storing them in inventory could be astronomical, and could easily result in labeling errors when operators retrieve stock to apply labels to each product. That’s why QuickLabel offers the Plexo Family, capable of printing GHS labels in two colors. The Plexo! printers allow you to print any label content on-the-fly, including barcodes and unique, variable information. QuickLabel also offers the Vivo! Touch for printing GHS labels in 4 colors through CMYK process color label printing. Low Cost per Label with Ribbon Saver: The Plexo! printers use standard thermal transfer labels and thermal transfer ribbons, allowing you to select the most cost-effective media for your label printing project. The Plexo! printers also have a hardware advantage: a built in ribbon saving mechanism. When you print labels in two colors, you may find that one color is used in a small area, as is the case with GHS labels, where the red portion of the GHS pictogram is in a small spot on the label. In that situation, your Plexo! will conserve the use of thermal transfer ribbon, saving you money.

Two Colors Are Better Than One:

QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you’re familiar with printing labels from a barcode printer, you’ll find it comfortable and easy to print two color labels with a Plexo! color label printer.

Two Color Label Printer Models:

  • The Plexo! 453 is a two color label printer that makes labels up to 4 inches wide and 79 inches long. The 4 inch wide model is used to print a wide variety of labels and tags, including GHS chemical labels, asset tracking labels, food labels, and other product labels.
  • The Plexo! 653 is a two color label printer that makes labels up to 6 inches wide and 59 inches long. The 6 inch wide model is popular among chemical producers who require a 6 inch wide label for use in drum labeling and barrel labeling, and especially for printing large GHS labels.

GHS Label Printing in Two Colors:

When the EC declared December 2010 as the date by which all chemical manufacturers must comply with GHS labeling regulations, it did not describe a way to put its regulations into effect. How can chemical processors who have dozens or hundreds of different products suddenly begin to make GHS chemical labels in two colors, with a unique black and red pictogram symbol, signal word, hazard statement, and precautionary statement for each chemical? The costs of printing these labels and storing them in inventory could be astronomical, and could easily result in labeling errors when operators retrieve stock to apply labels to each product.

That’s why QuickLabel offers the Plexo Family, capable of printing GHS labels in two colors. The Plexo! printers allow you to print any label content on-the-fly, including barcodes and unique, variable information. QuickLabel also offers the Vivo! Touch for printing GHS labels in 4 colors through CMYK process color label printing.

Low Cost per Label with Ribbon Saver:

The Plexo! printers use standard thermal transfer labels and thermal transfer ribbons, allowing you to select the most cost-effective media for your label printing project. The Plexo! printers also have a hardware advantage: a built in ribbon saving mechanism. When you print labels in two colors, you may find that one color is used in a small area, as is the case with GHS labels, where the red portion of the GHS pictogram is in a small spot on the label. In that situation, your Plexo! will conserve the use of thermal transfer ribbon, saving you money.

Supplier's Site

Technical Specifications

  AstroNova Product Identification
Product Category Label Printers
Product Number Plexo! 653
Product Name GHS Label Printing and 2-Color Product Labels
Technology Thermal Transfer
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
Mounting Options Stand-alone
Features RoHS; Color Printing; Memory / Storage; Programmable
Printing Rate 30 to 125 mm/sec (70.87 to 295 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Options Portable / Handheld
Features RoHS
Paper Width 53.98 mm (2.13 inch)
View Details
CMPS 500 Plotter - 34130008 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details