The QS Series of Scalers takes the best of over 40 years of BTI mining equipment design and combines proven componentry with rugged construction.
Features & Benefits
Ready for the toughest conditions without need for any conversions or added guarding - this machine is built for the demands of mining.
Revolutionary Vibratory Pick Scaling Head
brings mechanical scaling to a new level by combining the action of a pry-bar, pick and breaker into a simple robust attachment. Results are production increases of up to 50%, extremely low operating costs, reduced operator fatigue and reduced stress to the carrier.
Purpose Built Telescopic Boom
The triangular design with 45’ reach, incorporates three 94,000 psi yield strength, 4”OD/2”ID thick walled tubes. Weldment is CNC machined flat to accept the 5 outboard dual flat-roller bogie assemblies (no curved cups) that provide precision clearance and minimal boom play.
Heavy Gauge Steel Assembly
The vibratory scaling head, boom, upper frame and undercarriage are designed for tough mining environments, with heavy gauge steel assemblies throughout.
Massive Counterweight and Ample Storage
The massive counterweight and high capacity 269 gallon fuel tank are integrated and protected by a 3/4” steel plate back sheet. This combined with the square geometry of the chassis and the 360 degree continuous swing enables the unit to work with uniform stability in any direction without the need for stabilizers.
The entire right front corner of the machine is dedicated to storage providing ample space for tools and supplies. The 269 gallon fuel tank capacity allows for 6 or more 8-hour shifts between fill-ups.
| Breaker Technology, Inc. | |
|---|---|
| Product Category | Mining Machines |
| Product Number | QS Series |
| Product Name | Quarry Scaler |