The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves.
Features & Benefits
• CISQ Certified
• High duty cycle-life
• Direct mounting to ball and butterfly valves
• DIN/ISO 5211 DIN 3337 (FO3 to F16)
• Square and Diamond Output Drive
• Visual Position Indicator
• Permanent Lubrication
• Corrosion Resistant Coating
• NAMUR Solenoid and Limit Switch Mtg.
Specifications
Temperature Range:
32°F to +176°F
-4°F to +176°F with dry air
Supply Pressure:
Minimum: see sizing charts
Maximum: 112 psig
Torque Output:
60 to 25,600 in-lbs.
(at 80 PSI supply pressure)
Service Life:
up to 1 Million Cycles
Mounting/Shaft:
ISO 5211/Female
| Assured Automation | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | O Series |
| Product Name | Pneumatic Valve Actuator |
| Valve Motion | Rotary |
| Actuator Torque | 60 to 25600 In-lbs (69.18 to 29518 kg-cm) |
| Full Range of Rotary Motion | 90° |
| Acting type | Single Acting (optional feature); Double Acting (optional feature) |