Associated Power Technologies, Inc. Manual Power Source Model 5040

Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.
Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Suppliers

Company
Product
Description
Supplier Links
Manual Power Source - Model 5040 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Manual Power Source
Model 5040
Manual Power Source Model 5040
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Frequency Converters
Product Number Model 5040
Product Name Manual Power Source
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
AC PWM VVVF Variable Voltage Variable Frequency 40Hz to 500Hz Adjustable Voltage Stabilizer - No.10000035407792 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
Automated AC Power Source - APT MODEL 7004 - Associated Power Technologies, Inc.
Associated Power Technologies, Inc.
Specs
Form Factor Rack Mount; Desktop
Frequency Conversion Variable
Power 0.4000 kVA
View Details