Associated Pacific Machine Corp. USA Series Receding Head Cutting Press USA RH 2763-40

Description
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available
Description
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available

Suppliers

Company
Product
Description
Supplier Links
USA Series Receding Head Cutting Press - USA RH 2763-40 - Associated Pacific Machine Corp.
Camarillo, CA, USA
USA Series Receding Head Cutting Press
USA RH 2763-40
USA Series Receding Head Cutting Press USA RH 2763-40
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available

APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc.

  • You can be assured that the best and latest engineering technology has been utilized in the USA series
  • An unobstructed view of the cutting area is provided when the beam is in its back position
  • The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect
  • This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life
  • Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines
  • Simple to learn - Easy to use controls for setting die and material height
  • Low electrical power consumption
  • Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings
  • U.S. made electrical components are standard on the USA series
  • The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock
  • Includes photo cell and safety guards
  • Material feeding systems are available
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number USA RH 2763-40
Product Name USA Series Receding Head Cutting Press
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Receding Head
Operation Blanking
Automation / Control Manual
Special Features Coil / Web Feeder (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Presses - 302659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 10 tons (9.07 metric tons)
View Details
Straight Side Pre-Stressed Housing Type Hot Extrusion Press -  - Savage Engineering, Inc.
Specs
General Types Punch Press; Stamping Press
Operation Blanking; Extrusion; Piercing / Hole Punching; Side Punching / Notching
Capacity 50 to 2500 tons (45.36 to 2268 metric tons)
View Details
Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details