These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles.
| Associated Pacific Machine Corp. | |
|---|---|
| Product Category | Presses (metalworking) |
| Product Number | USA FH2447-30 |
| Product Name | Four Pillar Full Head Press |
| General Types | Die Cutting Machine |
| Stamping / Hydroforming / Converting / Punching Press Type | Die Cutting - Clicker Press |
| Operation | Blanking |
| Automation / Control | Manual |
| Capacity | 30 tons (27.22 metric tons) |