Associated Pacific Machine Corp. Four Pillar Full Head Press USA FH 3563-100

Description
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect. This full head press uses a four column construction, and in the best and strongest American engineering tradition, utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure all over the cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life. The most important fact is that the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines. Simple to learn - Easy to use controls for setting die and material height. Low electrical power consumption. Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings. Allen Bradley electrical controls are standard on the USA series.
Description
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect. This full head press uses a four column construction, and in the best and strongest American engineering tradition, utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure all over the cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life. The most important fact is that the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines. Simple to learn - Easy to use controls for setting die and material height. Low electrical power consumption. Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings. Allen Bradley electrical controls are standard on the USA series.

Suppliers

Company
Product
Description
Supplier Links
Four Pillar Full Head Press - USA FH 3563-100 - Associated Pacific Machine Corp.
Camarillo, CA, USA
Four Pillar Full Head Press
USA FH 3563-100
Four Pillar Full Head Press USA FH 3563-100
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect. This full head press uses a four column construction, and in the best and strongest American engineering tradition, utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure all over the cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life. The most important fact is that the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines. Simple to learn - Easy to use controls for setting die and material height. Low electrical power consumption. Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings. Allen Bradley electrical controls are standard on the USA series.
  • The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience.
  • You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series.
  • The USA FH series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect.
  • This full head press uses a four column construction, and in the best and strongest American engineering tradition, utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure all over the cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life. The most important fact is that the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines.
  • Simple to learn - Easy to use controls for setting die and material height.
  • Low electrical power consumption.
  • Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings.
  • Allen Bradley electrical controls are standard on the USA series.
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number USA FH 3563-100
Product Name Four Pillar Full Head Press
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Die Cutting - Rotary
Operation Blanking
Automation / Control Manual
Capacity 100 tons (90.72 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Diespotting Press with Rear Swing-Out Platen -  - Savage Engineering, Inc.
Specs
Operation Die Spotting
Capacity 50 to 300 tons (45.36 to 272 metric tons)
View Details
Littlelok 1200 Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 65 to 125 psi (45.75 to 87.97 m H2O)
View Details
Machine Presses - 144554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 0.5000 tons (0.4536 metric tons)
View Details