Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm
Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm
Die lubrication for clean cuts and longer die life
Cutting pad shifter multiplies pad life
Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs
Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30)
Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Associated Pacific Machine Corp.
Done
Description
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm
Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm
Die lubrication for clean cuts and longer die life
Cutting pad shifter multiplies pad life
Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs
Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30)
Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm
Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm
Die lubrication for clean cuts and longer die life
Cutting pad shifter multiplies pad life
Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs
Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30)
Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm
Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm
Die lubrication for clean cuts and longer die life
Cutting pad shifter multiplies pad life
Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs
Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30)
Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Supplier's Site
Technical Specifications
Associated Pacific Machine Corp.
Product Category
Presses (metalworking)
Product Number
Model THNC-N30
Product Name
Four Corner Envelope Cutting Machine
General Types
Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type