Associated Pacific Machine Corp. Four Corner Envelope Cutting Machine Model THNC-N25

Description
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm Die lubrication for clean cuts and longer die life Cutting pad shifter multiplies pad life Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30) Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Description
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm Die lubrication for clean cuts and longer die life Cutting pad shifter multiplies pad life Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30) Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material

Suppliers

Company
Product
Description
Supplier Links
Four Corner Envelope Cutting Machine - Model THNC-N25 - Associated Pacific Machine Corp.
Camarillo, CA, USA
Four Corner Envelope Cutting Machine
Model THNC-N25
Four Corner Envelope Cutting Machine Model THNC-N25
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm Die lubrication for clean cuts and longer die life Cutting pad shifter multiplies pad life Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30) Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
  • Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm
  • Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm
  • Die lubrication for clean cuts and longer die life
  • Cutting pad shifter multiplies pad life
  • Die position adjustable die holder can cut different sizes of envelopes with the same four corner dies, therefore saving die costs
  • Maximum blank size of: 480 x 550 mm (THNC-N25) / 600 x 600 mm (THNC-N30)
  • Optional head center pneumatic ejector to get upmost cutting size accuracy for stack material
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number Model THNC-N25
Product Name Four Corner Envelope Cutting Machine
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Die Cutting - Clicker Press
Operation Blanking
Automation / Control Manual
Capacity 25 tons (22.68 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

C-Frame Guided Platen Metal Drawing Press -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Deep Drawing
Capacity 250 tons (227 metric tons)
View Details
Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details
Machine Presses - 144554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 0.5000 tons (0.4536 metric tons)
View Details