Associated Pacific Machine Corp. Travelling Head Die Cutting Press CP 2071-25E

Description
A two axes servo-motor positioning system A cutting program that maximizes material yield, up to 20% or more savings in material costs 300 cutting programs are availible for a wide variety of different die shapes A 20 mm cutting stroke along with a head traverse and material feeding distance of 50 mm allows for a working capacity of up to 30,000 cuts per 8 hours The double chain drive travelling head mechanism has a positioning accuracy of ± 0.5 mm Touch screen operator interface The roll-type material auto cutting system uses either: Inboard pinch roll feeder for automatic feeding of one or two plys Inboard stroke adjustable clamping beam feeder for automatic feeding of multiple plys
Description
A two axes servo-motor positioning system A cutting program that maximizes material yield, up to 20% or more savings in material costs 300 cutting programs are availible for a wide variety of different die shapes A 20 mm cutting stroke along with a head traverse and material feeding distance of 50 mm allows for a working capacity of up to 30,000 cuts per 8 hours The double chain drive travelling head mechanism has a positioning accuracy of ± 0.5 mm Touch screen operator interface The roll-type material auto cutting system uses either: Inboard pinch roll feeder for automatic feeding of one or two plys Inboard stroke adjustable clamping beam feeder for automatic feeding of multiple plys

Suppliers

Company
Product
Description
Supplier Links
Travelling Head Die Cutting Press - CP 2071-25E - Associated Pacific Machine Corp.
Camarillo, CA, USA
Travelling Head Die Cutting Press
CP 2071-25E
Travelling Head Die Cutting Press CP 2071-25E
A two axes servo-motor positioning system A cutting program that maximizes material yield, up to 20% or more savings in material costs 300 cutting programs are availible for a wide variety of different die shapes A 20 mm cutting stroke along with a head traverse and material feeding distance of 50 mm allows for a working capacity of up to 30,000 cuts per 8 hours The double chain drive travelling head mechanism has a positioning accuracy of ± 0.5 mm Touch screen operator interface The roll-type material auto cutting system uses either: Inboard pinch roll feeder for automatic feeding of one or two plys Inboard stroke adjustable clamping beam feeder for automatic feeding of multiple plys
  • A two axes servo-motor positioning system
  • A cutting program that maximizes material yield, up to 20% or more savings in material costs
  • 300 cutting programs are availible for a wide variety of different die shapes
  • A 20 mm cutting stroke along with a head traverse and material feeding distance of 50 mm allows for a working capacity of up to 30,000 cuts per 8 hours
  • The double chain drive travelling head mechanism has a positioning accuracy of ± 0.5 mm
  • Touch screen operator interface
  • The roll-type material auto cutting system uses either:
  1. Inboard pinch roll feeder for automatic feeding of one or two plys
  2. Inboard stroke adjustable clamping beam feeder for automatic feeding of multiple plys
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number CP 2071-25E
Product Name Travelling Head Die Cutting Press
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Die Cutting - Clicker Press
Operation Blanking
Automation / Control Two Axes Numerical
Capacity 25 tons (22.68 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

100 Ton Superplastic Forming Press -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Press Forming / Embossing; Hot, Creep and Superplastic Forming
Capacity 100 tons (90.72 metric tons)
View Details
ASTRACLINCH Power Line Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details