Asahi/America, Inc. Miniature Fittings: EM-Technik 2M

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Fittings: EM-Technik 2M -  - Asahi/America, Inc.
Lawrence, MA, United States
Miniature Fittings: EM-Technik 2M
Miniature Fittings: EM-Technik 2M
Series 2M connection type: specially designed for thin pipes and rigid tubes such as capillary tubes with external diameters between 0.7 and 6.35 mm. The sealing cone is pushed into the matching inner taper on the connector and acts as a bushing for the pipe while performing a sealing function. An additional o-ring guards the rigid tube and holds it in place.

Series 2M connection type: specially designed for thin pipes and rigid tubes such as capillary tubes with external diameters between 0.7 and 6.35 mm. The sealing cone is pushed into the matching inner taper on the connector and acts as a bushing for the pipe while performing a sealing function. An additional o-ring guards the rigid tube and holds it in place.

Supplier's Site

Technical Specifications

  Asahi/America, Inc.
Product Category Pipe Fittings
Product Name Miniature Fittings: EM-Technik 2M
Material Fluororesin; Polypropylene (PP);

PVDF, PP, PTFE, PFA

Unlock Full Specs
to access all available technical data

Similar Products

1+ Compression Fittings -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Connection Type Compression Fitting
Material Fluororesin; Polypropylene (PP);

PP, PVDF, PFA

English Size 0.125 to 0.500 inch (3.17 to 12.7 mm)
View Details
Compression Fittings, Series 1C -  - Asahi/America, Inc.
Specs
Connection Type Compression Fitting
Material Fluororesin; Polypropylene (PP);

PP, PVDF, PFA

English Size 0.125 to 0.750 inch (3.17 to 19.05 mm)
View Details
Series 1A Compression Fittings -  - Asahi/America, Inc.
Specs
Connection Type Compression Fitting
Material Fluororesin; Polypropylene (PP);

PP, PVDF, PFA

English Size 0.125 to 0.750 inch (3.17 to 19.05 mm)
View Details