Asahi/America, Inc. High Purity Sampling Valves

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Purity Sampling Valves -  - Asahi/America, Inc.
Lawrence, MA, United States
High Purity Sampling Valves
High Purity Sampling Valves
Ultra Pure PVDF Sampling Valve Water sampling is a vital element in maintaining an ultra pure water system. For the most critical applications in semiconductor manufacturing, low quality water has a direct and measurable impact on product success. Even worse are false positives and system downtime. Asahi/America has developed this welding technology and sampling product to provide the cleanest possible external measurement. Eliminate doubt in your design, build sample locations into your system at easy-to-reach, recirculating locations. Reduced dead leg reduces bacteria propagation IR welded for clean, ultra pure samples Proprietary IR technology based on SP series of equipment Full pressure rating at 68°F ¼" PVDF Purad® Labcock Valves PVDF labcock comes with multiple end connections including integral FNPT, hose barb, plug and MNPT adapter. Easily installed into a tapped instrumentation fitting, this valve can be locked out using provided strap. EMT™ Needle Valve - Series 5L Our most popular sampling valve, the needle design allows flow rate regulation at an affordable price. Available in angle and straight configurations with NPT and IR spigot ends available. Dymatrix™ MPV Sampling Valve The MPV poppet PTFE diaphragm design ensures pure sampling in critical applications.

Ultra Pure PVDF Sampling Valve

Water sampling is a vital element in maintaining an ultra pure water system. For the most critical applications in semiconductor manufacturing, low quality water has a direct and measurable impact on product success. Even worse are false positives and system downtime.

Asahi/America has developed this welding technology and sampling product to provide the cleanest possible external measurement. Eliminate doubt in your design, build sample locations into your system at easy-to-reach, recirculating locations.

  • Reduced dead leg reduces bacteria propagation
  • IR welded for clean, ultra pure samples
  • Proprietary IR technology based on SP series of equipment
  • Full pressure rating at 68°F

¼" PVDF Purad® Labcock Valves

PVDF labcock comes with multiple end connections including integral FNPT, hose barb, plug and MNPT adapter. Easily installed into a tapped instrumentation fitting, this valve can be locked out using provided strap.

EMT™ Needle Valve - Series 5L

Our most popular sampling valve, the needle design allows flow rate regulation at an affordable price. Available in angle and straight configurations with NPT and IR spigot ends available.

Dymatrix™ MPV Sampling Valve

The MPV poppet PTFE diaphragm design ensures pure sampling in critical applications.

Supplier's Site

Technical Specifications

  Asahi/America, Inc.
Product Category Industrial Valves
Product Name High Purity Sampling Valves
Valve Type Sampling
Unlock Full Specs
to access all available technical data

Similar Products

Series 19 Smart SAV Modulating Failsafe Electric Actuator - Ball Valve Packages -  - Asahi/America, Inc.
Specs
Valve Type Ball
Media Temperature 150 F (66 C)
Actuation Electric
View Details
AVMPV, Needle Valves (AVNVM) -  - Asahi/America, Inc.
Specs
Valve Type Needle
Media Chemical
View Details
Manual Plastic Check Valve Options, Foot Valves (1/2
Specs
Valve Type Check
Primary Material PVC;

PVC

Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
AVPVM, Manual Pinch Valves -  - Asahi/America, Inc.
Specs
Valve Type Pinch
Valve Size 0.25 to 1.00 inch (6.35 to 25.40 mm)
Actuation Manual
View Details