Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
ASAHI/AMERICA, INC.
5012045 -- XLEG TEE BUTT
Asahi/America, Inc.
Xleg Tee Butt
5012045
Description
125mm (4-1/2'') Proline XLEG Tee - Butt
Asahi/America, Inc.
Done
Request a Quote
Email Supplier
Description
125mm (4-1/2'') Proline XLEG Tee - Butt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Asahi/America, Inc.
Lawrence, MA, United States
Xleg Tee Butt
5012045
Xleg Tee Butt
5012045
125mm (4-1/2'') Proline XLEG Tee - Butt
125mm (4-1/2'') Proline XLEG Tee - Butt
Supplier's Site
Technical Specifications
Asahi/America, Inc.
Product Category
Pipe Fittings
Product Number
5012045
Product Name
Xleg Tee Butt
Fitting Type
Tee Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Fab Red Tee Pro150 X Pro150 Butt
5034420
Specs
Fitting Type
Tee Fitting
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
View Details
Asahi/America, Inc.
Pp Blind Flange
5042040
Specs
Connection Type
Flange Connection
Material
Polypropylene (PP); PP-RCT
English Size
4.000 inch (102 mm)
View Details
Asahi/America, Inc.
Red Tee Butt
5013606
Specs
Fitting Type
Tee Fitting
Material
Pigmented Polypropylene
English Size
6.000 inch (152 mm)
View Details
Asahi/America, Inc.
Xleg Conc Red Butt
5038428
Specs
Material
Pigmented Polypropylene
English Size
4.000 inch (102 mm)
Metric Size
110.00 mm (4.33 inch)
View Details