75 x63mm (2-1/2 x 2'') Purad T-343 Diaphragm Valve Zero Dead Leg - Wheel Operator
| Asahi/America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1246292 |
| Product Name | T 343 Diaphragm Valve Zero Dead Leg Wheel Operator |
| Valve Type | Diaphragm |
| Primary Material | PVDF; Ultra High Purity PVDF |
| Valve Size | 2.50 inch (63.50 mm) |