63 x40mm (2 x 1-1/4'') Purad T-343 Diaphragm Valve Zero Dead Leg - Wheel Operator
| Asahi/America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1246250 |
| Product Name | T 343 Diaphragm Valve Zero Dead Leg Wheel Operator |
| Valve Type | Diaphragm |
| Primary Material | PVDF; Ultra High Purity PVDF |
| Valve Size | 2.00 inch (50.80 mm) |