The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3, 512KB FRAM non-volatile memory, and 8GB eMMC NAND Flash.
The MVME8100 is offered in commercial and fully rugged variants for extreme environments with extended shock, vibration, temperatures and conduction cooling. It is designed for a range of high end industrial control such as SPE and photo lithography and C4ISR, including Radar/Sonar. It will provide technology insertion to prolong current programs while providing more computing performance and data throughput.
The MVME8100 supports a full range of BSPs including Linux, Wind River VxWorks, and Green Hills Integrity.
| Artesyn Embedded Power | |
|---|---|
| Product Category | VME, VPX, and VXI Controllers and Processors |
| Product Number | MVME8100 |
| Product Name | Freescale P5020 QorIQ VME64X/VXS Single Board Computer |
| Controller Type | Embedded Controller |
| Technology | VME64x |
| Form Factor | 6U |
| Ports / Interfaces | Serial Port; USB; Ethernet |
| Additional Specs | Flash Memory; Watchdog Timer |