The MVME6100 combines the Freescale MPC7457 PowerPC® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility.
OEMs in the military and aerospace, industrial automation and medical imaging industries are upgrading to the MVME6100 series to take advantage of its enhanced performance features while protecting their investment in their existing VMEbus infrastructure.
The MVME6100 series was the first VMEbus board designed with the Tundra Tsi148 VMEbus interface chip offering two edge source synchronous transfer (2eSST) VMEbus performance. The 2eSST protocol enables the VMEbus to run at a practical bandwidth of 320MB/s in most cases.
The Artesyn MVME6100 series provides more than just faster VMEbus transfer rates; it provides balanced performance from the processor, memory subsystem, local buses and I/O subsystems.
The MVME6100 series supports booting a variety of operating systems including a complete range of real-time operating systems and kernels. A VxWorks board support package and Linux support are available for the MVME6100 series.
| Artesyn Embedded Power | |
|---|---|
| Product Category | VME, VPX, and VXI Controllers and Processors |
| Product Number | MVME6100 |
| Product Name | Freescale MPC7457 VME Single Board Computer |
| Controller Type | Embedded Controller |
| Technology | VME |
| Ports / Interfaces | Serial Port; Parallel Port; SCSI; Ethernet |
| Additional Specs | Flash Memory; Watchdog Timer |
| CE / FCC Certified | CE / FCC Certified |