Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MC4107 |
| Product Name | RF Mixer |
| Package Type | Open Carrier |
| LO Power | 7 dBm |
| Intercept Point (IP3) | 10 dBm |
| RF | 2000 to 10000 MHz |
| LO | 2000 to 10000 MHz |