The MAMXSS0010 is a passive MMIC mixer designed for 1700-2000 MHz applications, featuring a lead-free SOIC-8 package and requiring no DC bias. It achieves a typical conversion loss of 8.5 to 9.5 dB with an LO drive range of +11 to +23 dBm and supports an IF bandwidth of DC to 200 MHz. The mixer provides an input 1 dB compression point of +21 dBm and a two-tone intermodulation ratio exceeding 50 dBc. It operates across a temperature range of -40°C to +85°C and is RoHS compliant with a halogen-free mold compound. External matching components for the LO port are recommended as R = 330 Ω, L = 3 nH, C = 3.3 pF.
MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMXSS0010 |
| Product Name | RF Mixer |
| Package Type | SOIC |
| LO Power | 11 |
| RF | 1700 to 2000 MHz |
| LO | 1700 to 2000 MHz |
| IF | 0.0 to 200 MHz |