The M4A is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. The mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | M4A |
| Product Name | RF Mixer |
| Package Type | Flatpack; Flatpack |
| LO Power | 7 dBm |
| RF | 10 to 1500 MHz |
| LO | 10 to 1500 MHz |
| IF | 0.0 to 1000 MHz |