The LTC5577 active mixer is optimized for RF down converting applications that require high input signal handling capability and wide bandwidth. The wideband IF output uses external resistors to set the output impedance, allowing the flexibility to match directly into differential IF loads, such as filters and amplifiers. The part is characterized and specified with a 100 Ohm differential output impedance, although it can be used with output impedances ranging from 50 Ohm to 400 Ohm, with higher gain and reduced IIP3 and P1dB at the higher impedance levels. The IF output is usable up to 1.5GHz.
In receiver applications, the high input P1dB and IIP3 allow the use of higher gain low noise amplifiers, resulting in higher receiver sensitivity. Integrated transformers on the RF and LO inputs provide single-ended 50 Ohm interfaces, while minimizing the solution size.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | LTC5577IUF#PBF |
| Product Name | RF Mixer |
| Package Type | QFN |
| LO Power | 0 |
| Intercept Point (IP3) | 30 dBm |
| RF | 300 to 6000 MHz |
| LO | 300 to 6000 MHz |