Richardson RFPD RF Mixer LTC5569IUF#PBF

Description
The LTC5569 dual active downconverting mixer is optimized for diversity and MIMO receiver applications that require low power and small size. Each mixer includes an independent LO buffer amplifier, active mixer core, and bias circuit with enable pin. The symmetry of the IC assures that a phase and amplitude coherent LO is applied to each mixer. The RF inputs are 50 Ohm matched from 1.4GHz to 3.3GHz, and easily matched for higher or lower RF frequencies with simple external matching. The LO input is 50 Ohm matched from 1GHz to 3.5GHz, even when one or both mixers are disabled. The LO input is easily matched for higher or lower frequencies, as low as 350MHz, with simple external matching. The low capacitance differential IF outputs are usable up to 1.6GHz.
Request a Quote Datasheet
Description
The LTC5569 dual active downconverting mixer is optimized for diversity and MIMO receiver applications that require low power and small size. Each mixer includes an independent LO buffer amplifier, active mixer core, and bias circuit with enable pin. The symmetry of the IC assures that a phase and amplitude coherent LO is applied to each mixer. The RF inputs are 50 Ohm matched from 1.4GHz to 3.3GHz, and easily matched for higher or lower RF frequencies with simple external matching. The LO input is 50 Ohm matched from 1GHz to 3.5GHz, even when one or both mixers are disabled. The LO input is easily matched for higher or lower frequencies, as low as 350MHz, with simple external matching. The low capacitance differential IF outputs are usable up to 1.6GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - LTC5569IUF#PBF - Richardson RFPD
Downers Grove, IL, United States
The LTC5569 dual active downconverting mixer is optimized for diversity and MIMO receiver applications that require low power and small size. Each mixer includes an independent LO buffer amplifier, active mixer core, and bias circuit with enable pin. The symmetry of the IC assures that a phase and amplitude coherent LO is applied to each mixer. The RF inputs are 50 Ohm matched from 1.4GHz to 3.3GHz, and easily matched for higher or lower RF frequencies with simple external matching. The LO input is 50 Ohm matched from 1GHz to 3.5GHz, even when one or both mixers are disabled. The LO input is easily matched for higher or lower frequencies, as low as 350MHz, with simple external matching. The low capacitance differential IF outputs are usable up to 1.6GHz.

The LTC5569 dual active downconverting mixer is optimized for diversity and MIMO receiver applications that require low power and small size. Each mixer includes an independent LO buffer amplifier, active mixer core, and bias circuit with enable pin. The symmetry of the IC assures that a phase and amplitude coherent LO is applied to each mixer.

The RF inputs are 50 Ohm matched from 1.4GHz to 3.3GHz, and easily matched for higher or lower RF frequencies with simple external matching. The LO input is 50 Ohm matched from 1GHz to 3.5GHz, even when one or both mixers are disabled. The LO input is easily matched for higher or lower frequencies, as low as 350MHz, with simple external matching. The low capacitance differential IF outputs are usable up to 1.6GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number LTC5569IUF#PBF
Product Name RF Mixer
Package Type QFN
LO Power 0
Intercept Point (IP3) 26.8 dBm
RF 300 to 4000 MHz
LO 350 to 4500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - HMC213BMS8ETR - Richardson RFPD
Specs
Package Type MSOP
LO Power +13 dBm
Intercept Point (IP3) 21 dBm
View Details